multicomp PRO Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro MC-184

Description
POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro - 74Y9234 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro
74Y9234
Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro 74Y9234
POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9234
Product Name Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 820135-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details