multicomp PRO Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro MB8W

Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro - 07WX0681 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
07WX0681
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro 07WX0681
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0681
Product Name Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers