multicomp PRO Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro MB332-350M05

Description
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6866
Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6866
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6866
Product Name Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15256 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-06A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details