multicomp PRO Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro MB1W

Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro - 07WX0664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
07WX0664
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro 07WX0664
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0664
Product Name Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
Length 1.57 inch (39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details