multicomp PRO Led Spacer, Round, 5Mm, 3 Pin; Height Multicomp Pro LED-5X3

Description
LED SPACER, ROUND, 5MM, 3 PIN; Height:6.5mm; External Diameter:7.4mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, ROUND, 5MM, 3 PIN; Height:6.5mm; External Diameter:7.4mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Round, 5Mm, 3 Pin; Height Multicomp Pro - 97K2865 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Round, 5Mm, 3 Pin; Height Multicomp Pro
97K2865
Led Spacer, Round, 5Mm, 3 Pin; Height Multicomp Pro 97K2865
LED SPACER, ROUND, 5MM, 3 PIN; Height:6.5mm; External Diameter:7.4mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

LED SPACER, ROUND, 5MM, 3 PIN; Height:6.5mm; External Diameter:7.4mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2865
Product Name Led Spacer, Round, 5Mm, 3 Pin; Height Multicomp Pro
Outside Diameter 0.2913 inch (7.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Steel Standoffs - BSO-3.5M3-12ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details