multicomp PRO Isolator Interlock 32A 3P; No. Of Poles Multicomp LBDI323P

Description
ISOLATOR INTERLOCK 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:32A; RoHS Compliant: Yes
Description
ISOLATOR INTERLOCK 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:32A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Interlock 32A 3P; No. Of Poles Multicomp - 24R6524 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Interlock 32A 3P; No. Of Poles Multicomp
24R6524
Isolator Interlock 32A 3P; No. Of Poles Multicomp 24R6524
ISOLATOR INTERLOCK 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:32A; RoHS Compliant: Yes

ISOLATOR INTERLOCK 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:32A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6524
Product Name Isolator Interlock 32A 3P; No. Of Poles Multicomp
Current Rating 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers