multicomp PRO Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro L383HYD

Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro - 97Y9339 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro
97Y9339
Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro 97Y9339
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9339
Product Name Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro
LED Package: 4.7mm
LED Type Yellow
Viewing Angle 45 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details