multicomp PRO Cable Assembly, Power Cord, 1M, Black; Connector Type A Multicomp L102154

Description
CABLE ASSEMBLY, POWER CORD, 1M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSEMBLY, POWER CORD, 1M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Power Cord, 1M, Black; Connector Type A Multicomp - 97K4063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Power Cord, 1M, Black; Connector Type A Multicomp
97K4063
Cable Assembly, Power Cord, 1M, Black; Connector Type A Multicomp 97K4063
CABLE ASSEMBLY, POWER CORD, 1M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, POWER CORD, 1M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 97K4063
Product Name Cable Assembly, Power Cord, 1M, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Sheet I Jumper Cord Set 16A - 86262050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details