POWER CORD, DC 2.1MM BARREL PLUG-JACK, 3M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Voltage Rating:30VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 01M8006 |
| Product Name | Power Cord, Dc 2.1Mm Barrel Plug-Jack, 3M, 1.5A; Connector Type A Multicomp |
| Cord Length | 118 inch (3000 mm) |
IEC/UL 62368-1
PVC, black