TE Connectivity Power Interconnect Assembly; Connector Type A Corcom Te Connectivity MA100

Description
POWER INTERCONNECT ASSEMBLY; Connector Type A:Molex 4-pin Plug; Connector Type B:Free End; Cable Length - Metric:-; Current Rating:6A; Voltage Rating:250VAC; Jacket Color:-; Product Range:CORCOM M Series; Cable Length - Imperial:8.5"RoHS Compliant: Yes
Datasheet
Description
POWER INTERCONNECT ASSEMBLY; Connector Type A:Molex 4-pin Plug; Connector Type B:Free End; Cable Length - Metric:-; Current Rating:6A; Voltage Rating:250VAC; Jacket Color:-; Product Range:CORCOM M Series; Cable Length - Imperial:8.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interconnect Assembly; Connector Type A Corcom Te Connectivity - 23B4258 - Newark, An Avnet Company
Chicago, IL, United States
Power Interconnect Assembly; Connector Type A Corcom Te Connectivity
23B4258
Power Interconnect Assembly; Connector Type A Corcom Te Connectivity 23B4258
POWER INTERCONNECT ASSEMBLY; Connector Type A:Molex 4-pin Plug; Connector Type B:Free End; Cable Length - Metric:-; Current Rating:6A; Voltage Rating:250VAC; Jacket Color:-; Product Range:CORCOM M Series; Cable Length - Imperial:8.5"RoHS Compliant: Yes

POWER INTERCONNECT ASSEMBLY; Connector Type A:Molex 4-pin Plug; Connector Type B:Free End; Cable Length - Metric:-; Current Rating:6A; Voltage Rating:250VAC; Jacket Color:-; Product Range:CORCOM M Series; Cable Length - Imperial:8.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 23B4258
Product Name Power Interconnect Assembly; Connector Type A Corcom Te Connectivity
Rated Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711423 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC13KS, Italy, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-524 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 118 inches - 312019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers