multicomp PRO Power Cord, Dc 2.1Mm Barrel Plug-Jack, 10M, 1.5A; Connector Type A Multicomp Pro JR8306-10M

Description
POWER CORD, DC 2.1MM BARREL PLUG-JACK, 10M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, DC 2.1MM BARREL PLUG-JACK, 10M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 10M, 1.5A; Connector Type A Multicomp Pro - 01M8008 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 10M, 1.5A; Connector Type A Multicomp Pro
01M8008
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 10M, 1.5A; Connector Type A Multicomp Pro 01M8008
POWER CORD, DC 2.1MM BARREL PLUG-JACK, 10M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, DC 2.1MM BARREL PLUG-JACK, 10M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01M8008
Product Name Power Cord, Dc 2.1Mm Barrel Plug-Jack, 10M, 1.5A; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 820126-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 39 inches - 223051-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details