multicomp PRO 2.5Mm Metal Audio Coupler; No. Of Contacts Multicomp Pro JR1221

Description
2.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5Mm Metal Audio Coupler; No. Of Contacts Multicomp Pro - 26K2917 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm Metal Audio Coupler; No. Of Contacts Multicomp Pro
26K2917
2.5Mm Metal Audio Coupler; No. Of Contacts Multicomp Pro 26K2917
2.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

2.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26K2917
Product Name 2.5Mm Metal Audio Coupler; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers