multicomp PRO Black Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro JR0581 BLACK

Description
Black Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro - 67Y9859 - Newark, An Avnet Company
Chicago, IL, United States
Black Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
67Y9859
Black Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro 67Y9859
Black Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Black Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9859
Product Name Black Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers