multicomp PRO Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Multicomp HSS-46

Description
SPACER, PVC, 4.8MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes
Description
SPACER, PVC, 4.8MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Multicomp - 93N1011 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Multicomp
93N1011
Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Multicomp 93N1011
SPACER, PVC, 4.8MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

SPACER, PVC, 4.8MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:19.05mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1011
Product Name Spacer, Pvc, 4.8Mm X 19.1Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details