multicomp PRO Enclosure Type Multicomp Pro HQ025EMS

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural; NEMA Rating:-; Product Range:HQ0 Series RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural; NEMA Rating:-; Product Range:HQ0 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 23T0929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
23T0929
Enclosure Type Multicomp Pro 23T0929
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural; NEMA Rating:-; Product Range:HQ0 Series RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural; NEMA Rating:-; Product Range:HQ0 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0929
Product Name Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 6.38 inch (162 mm)
Depth 6.38 inch (162 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers