The Power Cord, UK Plug to IEC 60320 C7, 2M, part number 84AC1579, features a UK plug rated for 3A at 250V and an IEC 60320 C7 receptacle rated for 2.5A at 250V. The cord is constructed from H03Z1Z1H2-F material with a conductor size of 0.75mm² and consists of two conductors. The jacket color is black, and the product is compliant with IEC 60227 standards. It is also free of PVC and halogen, ensuring a safer choice for various applications. The molded plug and connector comply with relevant safety standards, including BS1363A and BS1362, and the product has undergone 100% safety testing. This cord is suitable for projects requiring a reliable and compliant power connection.
POWER CORD, UK PLUG-IEC C7, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 84AC1579 |
| Product Name | Power Cord, Uk Plug-Iec C7, 2M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |