multicomp PRO Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro GW-151759

Description
POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro - 68AJ1666 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro
68AJ1666
Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro 68AJ1666
POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1666
Product Name Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 392002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details