multicomp PRO Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro GW-151758

Description
POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro - 68AJ1665 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro
68AJ1665
Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro 68AJ1665
POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1665
Product Name Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823673-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 10 amps
View Details
North American 2x16 AWG Cable - 86030610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-107-922 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details