Interpower North American 2x16 AWG Cable 86030610

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJEOW (UL)/SJTOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.0mm General Material: TPE Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: Sun light and water resistant.
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJEOW (UL)/SJTOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.0mm General Material: TPE Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: Sun light and water resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 2x16 AWG Cable - 86030610 - Interpower
Oskaloosa, IA, United States
North American 2x16 AWG Cable
86030610
North American 2x16 AWG Cable 86030610
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJEOW (UL)/SJTOW (CSA) Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.0mm General Material: TPE Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: Sun light and water resistant.

N.A. Current Rating: 13

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -50ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

N.A. Cable Type: SJEOW (UL)/SJTOW (CSA)

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.0mm

General Material: TPE

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: Sun light and water resistant.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030610
Product Name North American 2x16 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Power Cord - 70405000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Korean Cord Set w/IEC 60320 C13, 2.5m - 86263010 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Danish 10Amp Power Cord - 86280000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x14 AWG Gray Cable - 86060080 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details