multicomp PRO Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro GW-151755

Description
POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro - 68AJ1662 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro
68AJ1662
Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro 68AJ1662
POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C19-IEC C20, 1M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1662
Product Name Power Cord, Iec C19-Iec C20, 1M, 16A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 819170-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 72 inches - 412012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details