multicomp PRO Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro GW-151753

Description
POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro - 68AJ1660 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro
68AJ1660
Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro 68AJ1660
POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1660
Product Name Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American NEMA 6-15 Cord Set w/ Angled C19 - 86221245 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details