multicomp PRO Power Cord, Cee7/7 Plug-2X Iec C13, 2.5M Rohs Compliant Multicomp Pro GW-151737

Description
POWER CORD, CEE7/7 PLUG-2X IEC C13, 2.5M ROHS COMPLIANT: YES
Datasheet
Description
POWER CORD, CEE7/7 PLUG-2X IEC C13, 2.5M ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee7/7 Plug-2X Iec C13, 2.5M Rohs Compliant Multicomp Pro - 24AJ0636 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee7/7 Plug-2X Iec C13, 2.5M Rohs Compliant Multicomp Pro
24AJ0636
Power Cord, Cee7/7 Plug-2X Iec C13, 2.5M Rohs Compliant Multicomp Pro 24AJ0636
POWER CORD, CEE7/7 PLUG-2X IEC C13, 2.5M ROHS COMPLIANT: YES

POWER CORD, CEE7/7 PLUG-2X IEC C13, 2.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 24AJ0636
Product Name Power Cord, Cee7/7 Plug-2X Iec C13, 2.5M Rohs Compliant Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
24IN Straight Style Fan Power Cord - 07100-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2045 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details