POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, Australia to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 49AH9208 |
| Product Name | Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |