POWER CORD, IEC C14-2X IEC C13, 1M; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 89Y7290 |
| Product Name | Power Cord, Iec C14-2X Iec C13, 1M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |
PVC, black