multicomp PRO Power Cord, Uk Plug-Iec 60320 C5, 1M; Connector To Connector Multicomp Pro GW-151631

Description
POWER CORD, UK PLUG-IEC 60320 C5, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC 60320 C5, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec 60320 C5, 1M; Connector To Connector Multicomp Pro - 54Y3978 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec 60320 C5, 1M; Connector To Connector Multicomp Pro
54Y3978
Power Cord, Uk Plug-Iec 60320 C5, 1M; Connector To Connector Multicomp Pro 54Y3978
POWER CORD, UK PLUG-IEC 60320 C5, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC 60320 C5, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3978
Product Name Power Cord, Uk Plug-Iec 60320 C5, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 72 inches - 412012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Continental European Angled Cord Set w/C13 Connector - 86231900 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details