TE Connectivity IEC Power Cords 823849-SF

Description
Body Features Cable Color : Black Dimensions Product Length : 500 MM  [19.68 INCH ] Wire Size (MMSQ) : 2.08 Electrical Characteristics Current Rating (Max) (AMP) : 15 Operating Voltage (Max) (VAC) : 125 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Product Length : 500 MM  [19.68 INCH ] Wire Size (MMSQ) : 2.08 Electrical Characteristics Current Rating (Max) (AMP) : 15 Operating Voltage (Max) (VAC) : 125 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Power Cords - 823849-SF - TE Connectivity
Berwyn, PA, United States
IEC Power Cords
823849-SF
IEC Power Cords 823849-SF
Body Features Cable Color : Black Dimensions Product Length : 500 MM  [19.68 INCH ] Wire Size (MMSQ) : 2.08 Electrical Characteristics Current Rating (Max) (AMP) : 15 Operating Voltage (Max) (VAC) : 125 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable

Body Features


  • Cable Color : Black

Dimensions


  • Product Length : 500 MM  [19.68 INCH ]
  • Wire Size (MMSQ) : 2.08

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Operating Voltage (Max) (VAC) : 125

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-2

Usage Conditions


  • Cable Type : Power Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category AC Power Cords
Product Number 823849-SF
Product Name IEC Power Cords
Approvals RoHS; EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813215-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 72.05 inch (1830 mm)
Rated Current 10 amps
View Details
IEC Power Cords - 823472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 135 amps
View Details
Sensor & Actuator Cables - 1648807 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Sensor & Actuator Cables - 2384574 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details