POWER CORD, CEE 7/7 PLUG-IEC C5, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 54Y3965 |
| Product Name | Power Cord, Cee 7/7 Plug-Iec C5, 2M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |