multicomp PRO Power Cord, Uk Plug-Iec 60320 C7, 1M; Connector To Connector Multicomp Pro GW-151607

Description
POWER CORD, UK PLUG-IEC 60320 C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC 60320 C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec 60320 C7, 1M; Connector To Connector Multicomp Pro - 54Y3955 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec 60320 C7, 1M; Connector To Connector Multicomp Pro
54Y3955
Power Cord, Uk Plug-Iec 60320 C7, 1M; Connector To Connector Multicomp Pro 54Y3955
POWER CORD, UK PLUG-IEC 60320 C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC 60320 C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3955
Product Name Power Cord, Uk Plug-Iec 60320 C7, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403020061 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers