multicomp PRO Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro G756AV

Description
ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro - 74M2332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro
74M2332
Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro 74M2332
ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2332
Product Name Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0123 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details