multicomp PRO Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro G749A

Description
ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro - 74M2319 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro
74M2319
Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro 74M2319
ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2319
Product Name Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details