multicomp PRO Enclosure, 6.5 X 8.86 X 1.57; Enclosure Type Multicomp Pro G747A

Description
ENCLOSURE, 6.5" X 8.86" X 1.57"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.5" X 8.86" X 1.57"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.5 X 8.86 X 1.57; Enclosure Type Multicomp Pro - 74M2315 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.5 X 8.86 X 1.57; Enclosure Type Multicomp Pro
74M2315
Enclosure, 6.5 X 8.86 X 1.57; Enclosure Type Multicomp Pro 74M2315
ENCLOSURE, 6.5" X 8.86" X 1.57"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.5" X 8.86" X 1.57"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2315
Product Name Enclosure, 6.5 X 8.86 X 1.57; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, White/red; Enclosure Type Takachi - 38AC2563 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details