multicomp PRO Enclosure, 4.33 X 5.51 X 1.38; Enclosure Type Multicomp Pro G738A

Description
ENCLOSURE, 4.33" X 5.51" X 1.38"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.33" X 5.51" X 1.38"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.33 X 5.51 X 1.38; Enclosure Type Multicomp Pro - 74M2314 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.33 X 5.51 X 1.38; Enclosure Type Multicomp Pro
74M2314
Enclosure, 4.33 X 5.51 X 1.38; Enclosure Type Multicomp Pro 74M2314
ENCLOSURE, 4.33" X 5.51" X 1.38"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.33" X 5.51" X 1.38"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2314
Product Name Enclosure, 4.33 X 5.51 X 1.38; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details