multicomp PRO Enclosure, 3.15 X 5.91 X 2.36; Enclosure Type Multicomp Pro G418

Description
ENCLOSURE, 3.15" X 5.91" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.15" X 5.91" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.15 X 5.91 X 2.36; Enclosure Type Multicomp Pro - 74M2308 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.15 X 5.91 X 2.36; Enclosure Type Multicomp Pro
74M2308
Enclosure, 3.15 X 5.91 X 2.36; Enclosure Type Multicomp Pro 74M2308
ENCLOSURE, 3.15" X 5.91" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.15" X 5.91" X 2.36"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2308
Product Name Enclosure, 3.15 X 5.91 X 2.36; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 5.91 inch (150 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details