multicomp PRO Enclosure Type Multicomp Pro G3039

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2287 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2287
Enclosure Type Multicomp Pro 74M2287
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:5.9" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2287
Product Name Enclosure Type Multicomp Pro
Length 5.91 inch (150 mm)
Width 14.17 inch (360 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402-7H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers