multicomp PRO Enclosure Type Multicomp Pro G218

Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:146.1mm; External Width - Metric:222mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:146.1mm; External Width - Metric:222mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 97K0759 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
97K0759
Enclosure Type Multicomp Pro 97K0759
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:146.1mm; External Width - Metric:222mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:146.1mm; External Width - Metric:222mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0759
Product Name Enclosure Type Multicomp Pro
Length 5.75 inch (146 mm)
Width 8.74 inch (222 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details