multicomp PRO Enclosure, 7.87 X 14.17 X 5.91; Enclosure Type Multicomp Pro G2058

Description
ENCLOSURE, 7.87" X 14.17" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.87" X 14.17" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.87 X 14.17 X 5.91; Enclosure Type Multicomp Pro - 74M2254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87 X 14.17 X 5.91; Enclosure Type Multicomp Pro
74M2254
Enclosure, 7.87 X 14.17 X 5.91; Enclosure Type Multicomp Pro 74M2254
ENCLOSURE, 7.87" X 14.17" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 7.87" X 14.17" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:150mm; External Width - Metric:360mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2254
Product Name Enclosure, 7.87 X 14.17 X 5.91; Enclosure Type Multicomp Pro
Length 5.91 inch (150 mm)
Width 14.17 inch (360 mm)
Depth 7.87 inch (200 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details