multicomp PRO Enclosure Type Multicomp Pro G155

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Unfinished; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Unfinished; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 23T0899 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
23T0899
Enclosure Type Multicomp Pro 23T0899
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Unfinished; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Unfinished; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0899
Product Name Enclosure Type Multicomp Pro
Length 3.56 inch (90.4 mm)
Width 10.24 inch (260 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details