OKW Enclosures, Inc. Enclosure, Ip40, Instrument, 70 Mm, 189.99 Mm, 138 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures) A9086365

Description
Enclosure, IP40, Instrument, 70 mm, 189.99 mm, 138 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Description
Enclosure, IP40, Instrument, 70 mm, 189.99 mm, 138 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Instrument, 70 Mm, 189.99 Mm, 138 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures) - 23WX3535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Instrument, 70 Mm, 189.99 Mm, 138 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures)
23WX3535
Enclosure, Ip40, Instrument, 70 Mm, 189.99 Mm, 138 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures) 23WX3535
Enclosure, IP40, Instrument, 70 mm, 189.99 mm, 138 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, IP40, Instrument, 70 mm, 189.99 mm, 138 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23WX3535
Product Name Enclosure, Ip40, Instrument, 70 Mm, 189.99 Mm, 138 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details