multicomp PRO Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro G106MFLG

Description
ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro - 55T2807 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro
55T2807
Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro 55T2807
ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55T2807
Product Name Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 2.56 inch (65 mm)
Depth 4.53 inch (115 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers