multicomp PRO Heat Shrink Tubing, 8.992Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Multicomp Pro FPHS-024-6016

Description
HEAT SHRINK TUBING, 8.992MM ID, PO, BLACK, 8FT, PK16; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:8.992mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 8.992MM ID, PO, BLACK, 8FT, PK16; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:8.992mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 8.992Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Multicomp Pro - 84N604 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 8.992Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Multicomp Pro
84N604
Heat Shrink Tubing, 8.992Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Multicomp Pro 84N604
HEAT SHRINK TUBING, 8.992MM ID, PO, BLACK, 8FT, PK16; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:8.992mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 8.992MM ID, PO, BLACK, 8FT, PK16; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:8.992mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N604
Product Name Heat Shrink Tubing, 8.992Mm Id, Po, Black, 8Ft, Pk16; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details