multicomp PRO Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp FPCS-8

Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp - 37N1660 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp
37N1660
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp 37N1660
PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:12.7mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.1MM X 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 37N1660
Product Name Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-3.5M3-16ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details