multicomp PRO Female Disconnect, 6.3Mm, 16Awg, Red; Product Range Multicomp Pro FLDNYDX1-250

Description
FEMALE DISCONNECT, 6.3MM, 16AWG, RED; Product Range:FLDNYDX1 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.3MM, 16AWG, RED; Product Range:FLDNYDX1 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.3Mm, 16Awg, Red; Product Range Multicomp Pro - 42M1895 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.3Mm, 16Awg, Red; Product Range Multicomp Pro
42M1895
Female Disconnect, 6.3Mm, 16Awg, Red; Product Range Multicomp Pro 42M1895
FEMALE DISCONNECT, 6.3MM, 16AWG, RED; Product Range:FLDNYDX1 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.3MM, 16AWG, RED; Product Range:FLDNYDX1 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M1895
Product Name Female Disconnect, 6.3Mm, 16Awg, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S10-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-M3AC5-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers