multicomp PRO Crimp Terminal, Female, Red, Pk100; Product Range Multicomp Pro FDFNY1-250

Description
CRIMP TERMINAL, FEMALE, RED, PK100; Product Range:FDFNY1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FEMALE, RED, PK100; Product Range:FDFNY1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Female, Red, Pk100; Product Range Multicomp Pro - 96K8964 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, Red, Pk100; Product Range Multicomp Pro
96K8964
Crimp Terminal, Female, Red, Pk100; Product Range Multicomp Pro 96K8964
CRIMP TERMINAL, FEMALE, RED, PK100; Product Range:FDFNY1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, RED, PK100; Product Range:FDFNY1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8964
Product Name Crimp Terminal, Female, Red, Pk100; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers