multicomp PRO Diode, Fast Recovery, 1A, 400V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro ES1G-13-F

Description
DIODE, FAST RECOVERY, 1A, 400V, DO-214AC-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:35ns; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 1A, 400V, DO-214AC-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:35ns; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 1A, 400V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8572 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1A, 400V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8572
Diode, Fast Recovery, 1A, 400V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8572
DIODE, FAST RECOVERY, 1A, 400V, DO-214AC-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:35ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1A, 400V, DO-214AC-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:35ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8572
Product Name Diode, Fast Recovery, 1A, 400V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details