multicomp PRO Terminal Block, Eurostyle, 4 Position; Gender Multicomp EB3-04-B

Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 4 Position; Gender Multicomp - 04R6760 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 4 Position; Gender Multicomp
04R6760
Terminal Block, Eurostyle, 4 Position; Gender Multicomp 04R6760
TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R6760
Product Name Terminal Block, Eurostyle, 4 Position; Gender Multicomp
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details