The D45H11 is a PNP high-power bipolar transistor in a TO-220 package, designed for amplifier output stages, regulators, and inverters operating up to over 1 MHz. It has a maximum collector-emitter voltage of 80 V, a continuous collector current of 10 A, and a power dissipation of 50 W at 25°C, derating at 0.4 W/°C. The thermal resistance from junction to case is 2.5 °C/W. Operating and storage junction temperatures range from -55°C to +150°C. The transistor has a current gain-bandwidth product of 12 MHz and a collector-emitter saturation voltage of 1.5 V at 8 A collector current and 800 mA base current. The case serves as the collector terminal. Dimensions are 14.68-15.31 mm in length, 9.78-10.42 mm in width, and 5.01-6.52 mm in height. It meets RoHS standards.
TRANSISTOR, PNP, -80V, -10A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 46T9247 |
| Product Name | Transistor, Pnp, -80V, -10A, To-220; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Pnp, -80V, -10A, To-220; Transistor Polarity Multicomp Pro |