The Bipolar Transistor, NPN, 80V TO-220, part number 01H0544, is a plastic silicon power transistor suitable for various applications, including output and driver stages of amplifiers, switching regulators, and inverters. It features a maximum collector-emitter voltage of 80V and a continuous collector current rating of 10A. The device has a total power dissipation of 50W at a case temperature of 25°C, with a derating factor of 0.4W/°C above this temperature. The transistor exhibits very low collector saturation voltage and excellent linearity, making it effective for both low and high-frequency applications, with a transition frequency of 15MHz. It has a pin configuration of three pins: base, collector, and emitter. The operating junction temperature range is from -65°C to +150°C, ensuring reliability in diverse environments. This transistor is RoHS compliant, indicating it meets environmental standards.
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H0544 |
| Product Name | Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3; TO-220 |
| IC(max) | 10000 milliamps |