multicomp PRO Shaft Type Multicomp CR-BA-7C6-180D

Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet
Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Multicomp - 74M0171 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Multicomp
74M0171
Shaft Type Multicomp 74M0171
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 74M0171
Product Name Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2845589 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.8268 inches (21 mm)
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34425 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details