multicomp PRO Shaft Type Multicomp CP-AA19A-D(6.4)/B6

Description
Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Multicomp - 73M9570 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Multicomp
73M9570
Shaft Type Multicomp 73M9570
Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes

Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 73M9570
Product Name Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handle - 95842845 - Radwell International
Hammond Manufacturing Company Inc.
View Details
Locking Handles - 1363616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Compression latch
Features Locking/Latching; Key Lock
Material Description Stainless steel
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details