Jergens, Inc. Double Handle Locking Levers 28912

Description
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote
Description
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Double Handle Locking Lever, part number 28912, is designed for applications requiring quick clamping and locking with high clamping force. Constructed from low carbon steel and finished with a zinc plate, this lever features copper brazed handles integrated into the hubs. The product is compatible with Class 2B-UNC threads for inch applications and Class 6h for metric. The reaming specifications are +0.001" -0.000" for inch and +0.025mm -0.000mm for metric. This lever is suitable for environments where durability and reliability in clamping mechanisms are essential.

Datasheet Summary
Powered by GS/AI

Jergens Double Handle Locking Lever, part number 28912, is designed for applications requiring quick clamping and locking with high clamping force. Constructed from low carbon steel and finished with a zinc plate, this lever features copper brazed handles integrated into the hubs. The product is compatible with Class 2B-UNC threads for inch applications and Class 6h for metric. The reaming specifications are +0.001" -0.000" for inch and +0.025mm -0.000mm for metric. This lever is suitable for environments where durability and reliability in clamping mechanisms are essential.

Suppliers

Company
Product
Description
Supplier Links
Double Handle Locking Levers - 28912 - Jergens, Inc.
Cleveland, OH, United States
Double Handle Locking Levers
28912
Double Handle Locking Levers 28912
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm

Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Zinc Plate
  • Thread: Class 2B-UNC for Inch, Class 6h for Metric
  • Handles: Copper Brazed into the Hubs
  • Ream:
    • Inch: +0.001", -0.000"
    • Metric: +0.025mm, -0.000mm
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 28912
Product Name Double Handle Locking Levers
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34145 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32443 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Cam Levers Adjustable External Thread - 40244 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Aluminum and Malleable Speed Handles - 39906 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Aluminium
View Details